CT-6ETV201-00详情
Nidec CT-6ETV201-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
3000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
Unit Weight
0.001235 oz
Case Code - mm
5025
Case Code - in
2010
RoHS
Compliant
包装
Reel
系列
PWC
电阻
200 Ω
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
CT-6ETV201-00拓展信息
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec








哦! 它是空的。