F410T-12HC详情
Nidec F410T-12HC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
SFL30-42
Approvals
CE, cULus
Manual Reset
有
Manufacturer
Autonics
Package
Bulk
厂商
Nidec Copal Electronics
Product Status
Obsolete
系列
-
类型
Receiver
电源电压
24 VDC
回应时间
16 ms
操作范围
0.2-15 m
知识产权评级
IP65, IP67
F410T-12HC拓展信息
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec








哦! 它是空的。