G0638D12BAZP-17详情
Nidec G0638D12BAZP-17重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-55 - 145
Material core insulation
Polyolefin
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-35 - 120
Outer diameter approx.
12.4
Core identification
Numbers
Nominal cross section conductor
0.5
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
50
Nominal voltage U
500
Material outer sheath
Polyolefin
Conductor category
Class 5 = flexible
G0638D12BAZP-17拓展信息








哦! 它是空的。