LP1S-17G-G-Z详情
Nidec LP1S-17G-G-Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Voltage type for actuating
AC/DC
Number of contacts as normally closed contact
2
Package
Bulk
厂商
Nidec Copal Electronics
Product Status
Obsolete
系列
-
执行器标记
无标记
LP1S-17G-G-Z拓展信息
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec








哦! 它是空的。