LP1W-17S-209-Z详情
Nidec LP1W-17S-209-Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Number of contacts as normally closed contact
1
Colour front ring
Other
With front ring
有
Type of control element
Toggle
With light source
无
Package
Bulk
厂商
Nidec Copal Electronics
Product Status
Obsolete
系列
-
执行器标记
无标记
LP1W-17S-209-Z拓展信息
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec








哦! 它是空的。