MRKC2033L-R-Z详情
Nidec MRKC2033L-R-Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Ambient temperature
-25 - -25
Number of contacts as normally open contact
1
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
1
Package
Bulk
厂商
Nidec Copal Electronics
Product Status
Obsolete
系列
-
MRKC2033L-R-Z拓展信息
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec








哦! 它是空的。