ST-32ETA503(54)详情
Nidec ST-32ETA503(54)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
RoHS
Compliant
0个相似型号
ST-32ETA503(54)拓展信息
CT-6R102
Nidec
ST4TA-102
Nidec
M-1303 2KOHM
Nidec
CT-20EP 10K OHM
Nidec
CT-6ETV502-00
Nidec
ST-32ETA303
Nidec
ST-5EX201
Nidec
ST-32ETB302
Nidec
ST-7EA501
Nidec
ST-4ETB200
Nidec








哦! 它是空的。