TR3-21-L508详情
Nidec TR3-21-L508重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
镀镍黄铜
Angle
90 Degrees
Manufacturer Part Number
SPL16/M20/C90
Approvals
CE, CSA, UL
Manufacturer
Adaptaflex, a Division of T & B
Jacket Material
Thermoplastic
Package
Bulk
厂商
Nidec Copal Electronics
Product Status
Obsolete
系列
-
组成
Metallic
执行器标记
无标记
连接类型
Compression
TR3-21-L508拓展信息
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec








哦! 它是空的。