V12E24BS2B5-07Z02详情
Nidec V12E24BS2B5-07Z02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS-compliant
有
Connections
Crimp
Manufacturer part #
J01010A0049
Max. frequency
11GHz
Seal type
Screw-on
Content
1pc(s)
Cable category
LMR 400,Low Loss
Case material
Brass nickel plated
类型
J01010A0049
阻抗
50Ω
0个相似型号
V12E24BS2B5-07Z02拓展信息








哦! 它是空的。