Nihon Inter Electronics Corporation PD30016
- 收藏
- 对比
PD30016
1244-PD30016
二极管 - 桥式整流器
--
大陆
立即发货

Rectifier Diode,
1最小包装量--
PD30016详情
Nihon Inter Electronics Corporation PD30016重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
8
Part Life Cycle Code
Obsolete
Ihs Manufacturer
NIHON INTER ELECTRONICS CORP
Package Description
R-XUFM-X8
Package Body Material
UNSPECIFIED
Package Shape
RECTANGULAR
Package Style
FLANGE MOUNT
ECCN 代码
EAR99
端子位置
UPPER
终端形式
UNSPECIFIED
Reach合规守则
unknown
JESD-30代码
R-XUFM-X8
资历状况
不合格
二极管类型
接收电极
PD30016拓展信息
Nihon Inter Electronics Corporation
Nihon Inter Electronics Corporation
Nihon Inter Electronics Corporation
Nihon Inter Electronics Corporation
Nihon Inter Electronics Corporation
Nihon Inter Electronics Corporation
Nihon Inter Electronics Corporation
Nihon Inter Electronics Corporation
Nihon Inter Electronics Corporation
Nihon Inter Electronics Corporation







哦! 它是空的。