Nihon Inter Electronics Corporation PDH40012
- 收藏
- 对比
PDH40012
1244-PDH40012
二极管 - 整流器 - 单
--
大陆
立即发货

Description: Silicon Controlled Rectifier
1最小包装量--
PDH40012详情
Nihon Inter Electronics Corporation PDH40012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
8
Part Life Cycle Code
Obsolete
Ihs Manufacturer
NIHON INTER ELECTRONICS CORP
Package Description
FLANGE MOUNT, R-XUFM-X8
Package Body Material
UNSPECIFIED
Package Shape
RECTANGULAR
Package Style
FLANGE MOUNT
ECCN 代码
EAR99
HTS代码
8541.30.00.80
端子位置
UPPER
终端形式
UNSPECIFIED
JESD-30代码
R-XUFM-X8
资历状况
不合格
触发装置类型
SCR
达到SVHC
unknown
PDH40012拓展信息
Nihon Inter Electronics Corporation
Nihon Inter Electronics Corporation
Nihon Inter Electronics Corporation
Nihon Inter Electronics Corporation
Nihon Inter Electronics Corporation
Nihon Inter Electronics Corporation
Nihon Inter Electronics Corporation
Nihon Inter Electronics Corporation
Nihon Inter Electronics Corporation
Nihon Inter Electronics Corporation







哦! 它是空的。