Nippon-Chemi-Con CEUS4BC
- 收藏
- 对比
CEUS4BC
1754-CEUS4BC
无类别的
--
大陆
立即发货

CEUS4BC datasheet pdf and Unclassified product details from Nippon-Chemi-Con stock available at utmel
1最小包装量--
CEUS4BC详情
Nippon-Chemi-Con CEUS4BC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Black
With front ring
有
Type of control element
Other
CEUS4BC拓展信息







哦! 它是空的。