R3118Q122C-TR-FE详情
Nisshinbo R3118Q122C-TR-FE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
SC-88A-5
触点镀层
Gold
RoHS
Details
Factory Pack Quantity
3000
Body Orientation
Straight
Termination Method
焊锡罐
Base/Housing Material
PPS (Polyphenylene Sulfide)
Contact Materials
Copper Alloy
Mounting
面板安装
系列
R3118Q
包装
Reel
性别
Pin
R3118Q122C-TR-FE拓展信息
Nisshinbo
Nisshinbo
Nisshinbo
Nisshinbo
Nisshinbo
Nisshinbo
Nisshinbo
Nisshinbo
Nisshinbo
Nisshinbo








哦! 它是空的。