NJR CORPORATION 1S338
- 收藏
- 对比
1S338
1759-1S338
无类别的
--
大陆
立即发货

1S338 datasheet pdf and Unclassified product details from NJR CORPORATION stock available at utmel
1最小包装量--
添加到询价列表
1S338详情
NJR CORPORATION 1S338重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
RoHS
Non-Compliant
0个相似型号
1S338拓展信息







哦! 它是空的。