AT1366BX详情
NKK AT1366BX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Polyamide
Manufacturer Part Number
PDV10-5,08
Approvals
UL
Manufacturer
Altech
Package Description
,
Part Life Cycle Code
Obsolete
Ihs Manufacturer
GLOBAL MIXED-MODE TECHNOLOGY INC
Risk Rank
5.83
颜色
Green
端口的数量
10
导线/电缆类型
Solid Wire;Stranded Wire
达到SVHC
unknown
AT1366BX拓展信息








哦! 它是空的。