AT1452BP_GRE详情
NKK AT1452BP_GRE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
6
Rad Hardened
无
Contact Classification
(2/4)Signal
Body Orientation
Straight
Voltage, Rating
1250VDC/900VAC
Shell Size / Insert Arrangement
22-5
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Contact Materials
Copper Alloy
Package Description
,
Manufacturer Part Number
AT1452BP-GRE
Manufacturer
Global Mixed-Mode Technology Inc
Part Life Cycle Code
Transferred
Ihs Manufacturer
AIMTRON TECHNOLOGY CO LTD
Risk Rank
5.7
类型
Circular
接头数量
6(POS)
触点性别
PIN
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
无
达到SVHC
unknown
AT1452BP_GRE拓展信息








哦! 它是空的。