AT440C-D-CC-3详情
NKK AT440C-D-CC-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
16
Shell Style#
Box Mounting Receptacle
Manufacturer Part Number
JMR1607F
Approvals
UL
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Socket
长度
0.81 Inches
直径
0.66 Inches
0个相似型号
AT440C-D-CC-3拓展信息








哦! 它是空的。