AT49958-05详情
NKK AT49958-05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
SFDL-S6B-CG1/2K
Approvals
CE;cULus
Manufacturer
Autonics
连接类型
4 Pin M12 Connector
工作电压
120 VAC;125 VDC
知识产权评级
IP67
0个相似型号
AT49958-05拓展信息
AT49958-05详情
NKK AT49958-05重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
SFDL-S6B-CG1/2K
Approvals
CE;cULus
Manufacturer
Autonics
连接类型
4 Pin M12 Connector
工作电压
120 VAC;125 VDC
知识产权评级
IP67
AT49958-05拓展信息