C3JF详情
NKK C3JF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Angle
90 - 90
Degree of protection (IP)
IP20
Type of fastening
Bottom perforation
Material quality
Polyvinyl chloride (PVC)
Model
Base unit and cover
宽度
130
高度
82
0个相似型号
C3JF拓展信息








哦! 它是空的。