YB215CWCPG01-6B-JB详情
NKK YB215CWCPG01-6B-JB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
2
Permitted cable outer temperature during assembling/handling
-20 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
NKK 开关
Brand
NKK 开关
RoHS
Details
系列
YB
子类别
Switches
产品类别
按钮开关
产品类别
按钮开关
YB215CWCPG01-6B-JB拓展信息
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches








哦! 它是空的。