YB-25CKS1-59BDBS详情
NKK YB-25CKS1-59BDBS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
Contact Materials
Silver Plated Silver Alloy (Movable)
Illuminated
有
触点额定电流
3 A @ 250 V ac, 3 A @ 30 V dc
端子类型
Solder, Tab
触点配置
DPDT
知识产权评级
IP65
0个相似型号
YB-25CKS1-59BDBS拓展信息
GB15AH-XA
NKK Switches
UB15KKG01N-F
NKK Switches
MB2011SS1G45
NKK Switches
LB26SKW01-5F-JF
NKK Switches
YB16WCKW01-5F-JF
NKK Switches
LB25SGW01-5C24-JB
NKK Switches
AB15AV-FC
NKK Switches
MB2011SD3W01-BF
NKK Switches
MB2181SS1W01-BG
NKK Switches
MB2411E1W13-FA
NKK Switches








哦! 它是空的。