NKK Switches AT119
- 收藏
- 对比
AT119详情
NKK Switches AT119重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
RoHS
Details
For Use With
安装时拧紧开关螺母
Designed for
E-Stop Switches
Factory Pack QuantityFactory Pack Quantity
1
Package
Box
厂商
NKK 开关
Product Status
活跃
For Use With/Related Products
FF01 Series
系列
FF01
类型
套筒扳手
配件类型
Fixing Nut Wrench
外径
22 mm
产品
Hardware
高度
50 mm
AT119拓展信息
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches








哦! 它是空的。