NKK Switches EB2011P-RO
- 收藏
- 对比
EB2011P-RO
1760-EB2011P-RO
按钮开关
--
大陆
立即发货

EB2011P-RO datasheet pdf and Pushbutton Switches product details from NKK Switches stock available at utmel
1最小包装量--
EB2011P-RO详情
NKK Switches EB2011P-RO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Voltage Rating (AC)
125 V
RoHS
Compliant
终端
Solder
方向
Vertical
额定电流
3 A
投掷配置
单刀双掷
可燃性等级
UL94 V-0
无铅
无铅
EB2011P-RO拓展信息
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches







哦! 它是空的。