NKK Switches M2113PCW01A
- 收藏
- 对比
M2113PCW01A
1760-M2113PCW01A
摇臂开关
--
大陆
立即发货

Rocker Switches SPDT On-Off-On Bk Pd Red LED Tipped
1最小包装量--
M2113PCW01A详情
NKK Switches M2113PCW01A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
RoHS
Details
Illuminated
Non-Illuminated
Actuator
Paddle
Mounting Styles
通孔
Terminal Seal
Epoxy
Actuator Style
Paddle
Factory Pack QuantityFactory Pack Quantity
1
Rohs Code
有
Manufacturer Part Number
M2113PCW01-A
Part Life Cycle Code
活跃
Ihs Manufacturer
NKK SWITCHES CO LTD
Risk Rank
5.77
Manufacturer Series
M2100
Reach合规守则
not_compliant
终端样式
焊片
开关功能
ON - OFF - ON
开关类型
摇臂开关
触点形式
单刀双掷
照明颜色
-
灯型
-
M2113PCW01A拓展信息

















哦! 它是空的。