NKK Switches SCB15S15B-4AA-RO
- 收藏
- 对比
SCB15S15B-4AA-RO
1760-SCB15S15B-4AA-RO
按钮开关
--
大陆
立即发货

SCB15S15B-4AA-RO datasheet pdf and Pushbutton Switches product details from NKK Switches stock available at utmel
1最小包装量--
SCB15S15B-4AA-RO详情
NKK Switches SCB15S15B-4AA-RO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
房屋材料
Polyester
Voltage Rating (AC)
250 V
RoHS
Compliant
终端
快速连接
额定电流
15 A
投掷配置
单刀双掷
SCB15S15B-4AA-RO拓展信息
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches







哦! 它是空的。