NKK Switches UB20103-37-7F
- 收藏
- 对比
UB20103-37-7F
1760-UB20103-37-7F
集成电路(IC)
--
大陆
立即发货

UB20103-37-7F datasheet pdf and Integrated Circuits (ICs) product details from NKK Switches stock available at utmel
1最小包装量--
UB20103-37-7F详情
NKK Switches UB20103-37-7F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
外壳材料
铜合金
Manufacturer Part Number
UB20103-37-7F
Part Life Cycle Code
活跃
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Package Description
LEAD FREE
Risk Rank
5.61
Contact Finish Mating
GOLD (30)
Insulator Material
POLYETHYLENE
Mounting Styles
RIGHT ANGLE
ECCN 代码
EAR99
连接器类型
USB 连接器
HTS代码
8536.69.40.30
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
4
Reach合规守则
unknown
触点性别
MALE
UL可燃性规范
94V-0
空壳
NO
主体/外壳样式
PLUG
终端类型
SURFACE MOUNT
UB20103-37-7F拓展信息
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches







哦! 它是空的。