NKK Switches UB204KW036CF-3JB
- 收藏
- 对比
UB204KW036CF-3JB
1760-UB204KW036CF-3JB
按钮开关
--
大陆
立即发货

UB204KW036CF-3JB datasheet pdf and Pushbutton Switches product details from NKK Switches stock available at utmel
1最小包装量--
UB204KW036CF-3JB详情
NKK Switches UB204KW036CF-3JB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
快速连接
Manufacturer
NKK 开关
Illuminated
Illuminated
Brand
NKK 开关
For Use With
按钮开关
Designed for
UB2 Series
系列
UB2
终端
Solder
类型
LED
子类别
开关配件
终端样式
焊片
照明类型
Illuminated
产品类别
Panel Mount Indicators / Switch Indicators
照明颜色
Green, Red
产品
Indicators
产品类别
Industrial Panel Mount Indicators / Switch Indicators
UB204KW036CF-3JB拓展信息
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches
NKK Switches







哦! 它是空的。