06025SA-12K-AA-00详情
NMB 06025SA-12K-AA-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
108704100EPF
Manufacturer
Stearns
Mounting
端部安装
RoHS
Non-Compliant
工作电压
115 VAC;230 VAC
知识产权评级
IP23
0个相似型号
06025SA-12K-AA-00拓展信息
06025SA-12K-AA-00详情
NMB 06025SA-12K-AA-00重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
108704100EPF
Manufacturer
Stearns
Mounting
端部安装
RoHS
Non-Compliant
工作电压
115 VAC;230 VAC
知识产权评级
IP23
06025SA-12K-AA-00拓展信息