689-096-110R001详情
NorComp 689-096-110R001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Infineon Technologies
Product Status
活跃
Rohs Code
有
Manufacturer Part Number
689-096-110R001
Manufacturer
NorComp
Part Life Cycle Code
Obsolete
Ihs Manufacturer
NORCOMP INTERCONNECT DEVICES
Risk Rank
5.84
系列
*
JESD-609代码
e3
Reach合规守则
compliant
触点表面处理 终端
Tin (Sn)
689-096-110R001拓展信息








哦! 它是空的。