DSSKP15L-DB15P-K详情
NorComp DSSKP15L-DB15P-K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
Shell Sizes
2 (A)
Mounting Styles
Wire
Filtered
Unfiltered
Manufacturer Part Number
DSSKP15L-DB15P-K
Manufacturer
NorComp
Part Life Cycle Code
活跃
Ihs Manufacturer
NORCOMP INTERCONNECT DEVICES
Risk Rank
5.22
系列
DSSK-P
类型
Plug
定位的数量
15 Position
行数
2 Row
性别
Male
Reach合规守则
compliant
终端样式
焊杯
触点性别
Pin (Male)
外壳电镀
Tin
安装角
Straight
DSSKP15L-DB15P-K拓展信息
NorComp Inc.
NorComp Inc.
NorComp Inc.
NorComp Inc.
NorComp Inc.
NorComp Inc.
NorComp Inc.
NorComp Inc.
NorComp Inc.
NorComp Inc.








哦! 它是空的。