GL6F22A详情
Nordic GL6F22A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
22
Shell Style#
Box Mounting Receptacle
Manufacturer Part Number
DMS3102A22-10P-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
RoHS
Non-Compliant
触点性别
Pin
长度
1.93 Inches
直径
1.25 Inches
0个相似型号
GL6F22A拓展信息








哦! 它是空的。