NRF51822-CEAA-R (E0)详情
Nordic NRF51822-CEAA-R (E0)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
75C
Solutions
ISM
Package Type
WLCSP
Operating Supply Voltage (Max)
3.6(V)
Operating Supply Voltage (Typ)
3(V)
Rad Hardened
无
Operating Supply Voltage (Min)
1.8(V)
Operating Temperature (Min.)
-25C
ISM Band
2.4GHZ
Mounting
表面贴装
Schedule B
8542390000, 8542390000/8542390000/8542390000/8542390000/8542390000
RoHS
Non-Compliant
包装
卷带
引脚数量
62
数据率(最大)
2000(kbps)
NRF51822-CEAA-R (E0)拓展信息








哦! 它是空的。