Nordic Semiconductor ASA NRF52811-QFAA-R
- 收藏
- 对比
NRF52811-QFAA-R
1768-NRF52811-QFAA-R
射频收发器 IC
48-VFQFN Exposed Pad
大陆
立即发货

Comprehensive Bluetooth 5.1 Direction Finding SoC with Thread and Zigbee support
1最小包装量--
NRF52811-QFAA-R详情
Nordic Semiconductor ASA NRF52811-QFAA-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks
安装类型
表面贴装
包装/外壳
48-VFQFN Exposed Pad
Usage Level
Industrial grade
包装
Tape & Reel (TR)
零件状态
活跃
湿度敏感性等级(MSL)
2 (1 Year)
类型
TxRx + MCU
频率
2.4GHz
议定书
Bluetooth v5.1
无线电频率系列/标准
Bluetooth
串行接口
ADC, PWM, SPI, UART
RoHS状态
ROHS3 Compliant
NRF52811-QFAA-R拓展信息
Nordic Semiconductor ASA
Nordic Semiconductor ASA
Nordic Semiconductor ASA
Nordic Semiconductor ASA
Nordic Semiconductor ASA
Nordic Semiconductor ASA
Nordic Semiconductor ASA
Nordic Semiconductor ASA
Nordic Semiconductor ASA
Nordic Semiconductor ASA







哦! 它是空的。