1002/BP008详情
Norgren 1002/BP008重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Country of Origin
US
Standards Met
UL467
导体类型
CU C Solid-Size;CU C Str-Size;CU Tube Std-Size;Rod-Size
宽度(英寸/in)
4.81 in
高度(in)
5.62 in
宽度(毫米/mm)
122 mm
0个相似型号
1002/BP008拓展信息
1002/BP008详情
Norgren 1002/BP008重要参数规格及、参数值,及相似型号如下:
Country of Origin
US
Standards Met
UL467
导体类型
CU C Solid-Size;CU C Str-Size;CU Tube Std-Size;Rod-Size
宽度(英寸/in)
4.81 in
高度(in)
5.62 in
宽度(毫米/mm)
122 mm
1002/BP008拓展信息