150203838详情
Norgren 150203838重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Manufacturer part #
150203838
External thread
R3/8,R3/8
Material (details)
Nickel-plated brass
Material properties
nickel plated
Max. operating pressure
18bar
Maximum Operating Pressure
18 Bar
Manufacturer Series
15
完成
Nickel Plated
150203838拓展信息
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren








哦! 它是空的。