160204828详情
Norgren 160204828重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
External
材料
Brass
Manufacturer
Brady
Manufacturer Part Number
86581
Manufacturer part #
160204828
External thread
1/2,1/4
Material (details)
Nickel-plated brass · Seal: copper
Material properties
nickel plated
RoHS
Non-Compliant
Maximum Operating Pressure
18 Bar
Manufacturer Series
16
完成
Nickel Plated
160204828拓展信息
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren








哦! 它是空的。