160420018详情
Norgren 160420018重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Manufacturer part #
160420018
Material (details)
Nickel-plated brass.
Internal thread
1/8
Material properties
nickel plated
Max. operating pressure
10bar
Manufacturer Series
16042
0个相似型号
160420018拓展信息
R74G-4GK-RMN
Norgren
V74G-4GK-NMN
Norgren
R68G-NNK-RLN/28
Norgren
180200400
Norgren
L68C-NNP-ERN
Norgren
C0K511038
Norgren
C02670618
Norgren
CQM/22253/3/27
Norgren
C02251018
Norgren
C02250818
Norgren








哦! 它是空的。