A1015H-A1详情
Norgren A1015H-A1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Thermoplastic Elastomer (TPE)
Manufacturer Part Number
CLS40FRSB-F
Approvals
cUL, UL
Manufacturer
Advanced Devices (Marinco)
额定电流
400 A
电压
600 VAC
螺柱尺寸
1/2 -13 x 1-1/8
连接类型
Receptacle
0个相似型号
A1015H-A1拓展信息








哦! 它是空的。