C00040600详情
Norgren C00040600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
PBT
Standards Met
UL467
Country of Origin
US
Manufacturer part #
C00040600
Material (details)
PBT
Content
1pc(s)
Chemical Resistant
无
Manufacturer Series
Pneufit C
For Use With
C series
连接器类型
Braid
配件类型
空心塞
总长度
34mm
外直径
6mm
C00040600拓展信息
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren








哦! 它是空的。