C00400800详情
Norgren C00400800重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
PBT
本体材质
PBT
Manufacturer part #
C00400800
Material (details)
Base: PBT · O-ring seals: NBR (silicone-free) · Threaded body: brass (tin-plated) · Release and backing ring: POM · Grab ring: stainless steel · Collar: brass (tin-plated)
Min. ambient temperature
-20°C
Max. operating pressure
10bar
Max. ambient temperature
+80°C
Manufacturer Series
Pneufit C
C00400800拓展信息








哦! 它是空的。