C0064-R详情
Norgren C0064-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Surface protection
Untreated
Degree of protection (IP)
IP20
Type of fastening
Clamp mounting
Material quality
Other
Transparent
无
深度
11
高度
91
0个相似型号
C0064-R拓展信息
C0064-R详情
Norgren C0064-R重要参数规格及、参数值,及相似型号如下:
材料
Other
Surface protection
Untreated
Degree of protection (IP)
IP20
Type of fastening
Clamp mounting
Material quality
Other
Transparent
无
深度
11
高度
91
C0064-R拓展信息