C00821210详情
Norgren C00821210重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
PBT
本体材质
PBT
Manufacturer part #
C00821210
Max. operating temperature
+80°C
Material (details)
Base: PBT · O-ring seals: NBR (silicone-free) · Threaded body: brass (tin-plated) · Release and backing ring: POM · Grab ring: stainless steel · Collar: brass (tin-plated).
Min. ambient temperature
-20°C
Max. operating pressure
10bar
Max. ambient temperature
+80°C
Manufacturer Series
Pneufit C
C00821210拓展信息
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren








哦! 它是空的。