C00D31006详情
Norgren C00D31006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Manufacturer part #
C00D31006
Material (details)
Base body: PBT · Seal and O-rings: NBR (silicon-free) · Thread body: Brass (nickel-plated) · Release and retention ring: POM · Gripping ring: rust-free steel · collar sleeve: Brass (nickel-plated)
Material properties
nickel plated
Min. ambient temperature
-20°C
Max. ambient temperature
+80°C
Manufacturer Series
Pneufit C
C00D31006拓展信息
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren








哦! 它是空的。