C01671248详情
Norgren C01671248重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Standards Met
UL467
Country of Origin
US
Maximum Operating Pressure
10 Bar
导体类型
CU C Solid-Size;CU C Str-Size;CU Tube Std-Size;Rod-Size
宽度(英寸/in)
4.19 in
高度(in)
5.00 in
宽度(毫米/mm)
106 mm
0个相似型号
C01671248拓展信息
M/50/EAP/2V
Norgren
T20C4800
Norgren
PRA/182100/M/160
Norgren
PRA/182050/M/320
Norgren
RM/8025/M/25
Norgren
RM/8012/M/50
Norgren
C00400400
Norgren
C02251038
Norgren
CQM/22152/3/21
Norgren
RM/92063/M/25
Norgren








哦! 它是空的。