C02470405详情
Norgren C02470405重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
PBT
RoHS
Non-Compliant
Manufacturer part #
C02470405
External thread
M5
Max. operating temperature
+80°C
Material (details)
Base body: PBT · Seal and O-rings: NBR (silicon-free) · Thread body: Brass (nickel-plated) · Release and retention ring: POM · Gripping ring: rust-free steel · collar sleeve: Brass (nickel-plated)
Min. ambient temperature
-20°C
Max. operating pressure
10bar
Max. ambient temperature
+80°C
C02470405拓展信息
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren








哦! 它是空的。