C02670628详情
Norgren C02670628重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
PBT
Standards Met
UL467
Country of Origin
US
Manufacturer part #
C02670628
External thread
1/4
Material (details)
Base body: PBT · Seal and O-rings: NBR (silicon-free) · Thread body: Brass (nickel-plated) · Release and retention ring: POM · Gripping ring: rust-free steel · collar sleeve: Brass (nickel-plated)
Min. ambient temperature
-20°C
Max. operating pressure
10bar
Max. ambient temperature
+50°C
连接器类型
Braid
C02670628拓展信息
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren








哦! 它是空的。