C0K510618详情
Norgren C0K510618重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Screw
材料
PBT
Manufacturer part #
C0K510618
External thread
1/8
Material (details)
Base: PBT · Seals: NBR (silicone-free) · Sealing and O-rings · Threaded body: Brass (nickel-plated) · Release and retaining ring: POM · Gripping ring: Stainless steel · Collar sleeve: Brass (nickel-plated)
Min. ambient temperature
0°C
Max. operating pressure
10bar
Max. ambient temperature
+60°C
Manufacturer Series
Pneufit C
RoHS
Non-Compliant
类型
Banjo
C0K510618拓展信息
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren








哦! 它是空的。