C0L511238详情
Norgren C0L511238重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
G1M2SS2-40B10
Approvals
CE, CSA, UL
Manufacturer
ABB
Manufacturer Series
Pneutic C
类型
Banjo Flow Control
定位的数量
2
端子类型
Fingersafe Screw
面板后深度
1.91
触点
1NO
知识产权评级
IP66
C0L511238拓展信息
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren








哦! 它是空的。