D00040600详情
Norgren D00040600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Acetal
Manufacturer part #
D00040600
Material (details)
Base: Acetal
Content
1pc(s)
Max. operating pressure
15bar
类型
Plug
0个相似型号
D00040600拓展信息
QM/90020/21
Norgren
20AG-X8-100
Norgren
49014
Norgren
432-02
Norgren
150050028
Norgren
QA/8050/21
Norgren
5524-52
Norgren
840048-89KIT
Norgren
C00231006
Norgren
SP/M101/0500
Norgren








哦! 它是空的。