D01471038详情
Norgren D01471038重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Acetal
Manufacturer part #
D01471038
External thread
R3/8
Material (details)
Base: Acetal · O-ring seals: NBR · Release and backing ring: Acetal · Grab ring: stainless steel.
Min. ambient temperature
-20°C
Max. operating pressure
12bar
Max. ambient temperature
+65°C
0个相似型号
D01471038拓展信息








哦! 它是空的。